Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095516-SG6980DDZ
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 12.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC PFC CTR AVER CURR 65KHZ 16DIP
PFC IC Average Current 65kHz 16-PDIP
PFC IC Average Current 65kHz 16-PDIP
IC PFC CTR AVER CURR 65KHZ 16DIP
POWER FACTOR CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1095516-SG6980DDZ | SG6980DDZ | SG6980DDZ | 598-SG6980DDZ | SG6980DDZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SG6980DDZ | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | IC PFC CTR AVER CURR 65KHZ 16DIP | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |