PFC IC Average Current 190kHz 20-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044855-ML4826CP2
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 190kHz
Family Name: ML4826
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 10.5 V to 13.2 V
Alternative Parts (Cross-Reference): L4981B; L4981A; EL4981A;
Introduction Date: February 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC PFC CTR AV CURR 190KHZ 20DIP
PFC IC Average Current 190kHz 20-PDIP
PFC IC Average Current 190kHz 20-PDIP
POWER FACTOR CONTROLLER
IC PFC CTR AV CURR 190KHZ 20DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4826CP2-ND | 044855-ML4826CP2 | ML4826CP2 | ML4826CP2 | ML4826CP2 | 598-ML4826CP2 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4826CP2 | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | IC PFC CTR AV CURR 190KHZ 20DIP |