Infineon Technologies AG Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages The TLE8110EE is protected by embedded protection functions and designed... | |
| A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load... | |
| Benefits Output driver for industrial applications (PLC) All types of resistive, inductive and capacitive loads µC or optocoupler compatible power switch for 24 V DC industrial applications Replaces electromechanical relays... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features High-side switch Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection with latch Current limitation Overload protection Thermal shutdown with... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump)... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage... | |
| High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load... | |
| N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green... | |
| N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product... | |
| N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green... | |
| N channel vertical power FET in Smart SIPMOS® chip on chip technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload... | |
| N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection Short circuit... | |
| The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal... | |
| The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal... | |
| The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device... | |
| The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions The device is monolithic integrated and consist of an N-channel power MOSFET transistor and... | |
| The BTS3405G is a two channel low-side power switch in PG-DSO-8-25 package providing embedded protective functions. The device consists of two separate monolithic IC. Each with one N-channel power MOSFET... | |
| The BTS3408G is a dual channel Low-Side Switch with D-MOS output stages for driving resistive, capacitive and inductive loads The design is based on Infineons Smart Power Technology (SPT) which... | |
| The BTS4130QGA is a quad channel Smart High-Side Power Switch. It is embedded in a PG-DSO-20-32package, providing protective functions and diagnostics The power transistor is built by a N-channel power... | |
| The BTS4300SGA is a single channel Smart High-Side Power Switch. It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel... | |
| The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal... | |
| The BTS50080-1TEA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. | |
| The BTS50080-1TMA is a one channel high-side power switch in PG-TO220-7-4 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. | |
| The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved... | |
| The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features CMOS Compatible input Undervoltage and overvoltage shutdown with... | |
| The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp... |