Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS410E2E3043HKSA1 ITS410E2E3043HKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777591-ITS410E2E3043 HKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -30°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.7 V ~ 42 V Rds On (Typ): 190 mOhm Family Name: ITS410 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): ITS410E2E3043XK; BSP752RXUMA2; BSP752RT; BSP752R; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777591-ITS410E2E3043 HKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -30°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.7 V ~ 42 V Rds On (Typ): 190 mOhm Family Name: ITS410 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): ITS410E2E3043XK; BSP752RXUMA2; BSP752RT; BSP752R; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS410E2E3043HKSA1 - 777591-ITS410E2E3043HKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS410E2E3043HKSA1
777591-ITS410E2E3043HKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS410E2E3043HKSA1 777591-ITS410E2E3043HKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 777591-ITS410E2E3043 HKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -30°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.7 V ~ 42 V Rds On (Typ): 190 mOhm Family Name: ITS410 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-5 Current - Output (Maximum): 1.8A Alternative Parts (Cross-Reference): ITS410E2E3043XK; BSP752RXUMA2; BSP752RT; BSP752R; Introduction Date: March 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 777591-ITS410E2E3043HKSA1
Series: PROFET
Packaging: Tube
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Auto Restart, Status Flag
Package: TO-220-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.7 V ~ 42 V
Rds On (Typ): 190 mOhm
Family Name: ITS410
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO220-5
Current - Output (Maximum): 1.8A
Alternative Parts (Cross-Reference): ITS410E2E3043XK; BSP752RXUMA2; BSP752RT; BSP752R;
Introduction Date: March 28, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 777591-ITS410E2E3043HKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS410E2E3043HKSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details