Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133BKSA1 BTS133BKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024856-BTS133BKSA1 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024856-BTS133BKSA1 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133BKSA1 - 1024856-BTS133BKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133BKSA1
1024856-BTS133BKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133BKSA1 1024856-BTS133BKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024856-BTS133BKSA1 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024856-BTS133BKSA1
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 60V (Max)
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1024856-BTS133BKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133BKSA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products