Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133 E3045A BTS133 E3045A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 730138-BTS133 E3045A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: PG-TO220-3-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 7A Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: BTS133 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum) Rds On: 40mOhm
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 730138-BTS133 E3045A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: PG-TO220-3-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 7A Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: BTS133 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum) Rds On: 40mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133 E3045A - 730138-BTS133 E3045A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133 E3045A
730138-BTS133 E3045A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133 E3045A 730138-BTS133 E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 730138-BTS133 E3045A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: PG-TO220-3-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Output (Maximum): 7A Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: BTS133 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum) Rds On: 40mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 730138-BTS133 E3045A
Packaging: Reel
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: PG-TO220-3-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Output (Maximum): 7A
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: BTS133
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 60V (Maximum)
Rds On: 40mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 730138-BTS133 E3045A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS133 E3045A
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products