N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions.
Summary of Features
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 143579-BTS117TC
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 60V (Max)
Rds On (Typ): 80 mOhm
Family Name: BTS 117TC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): UC17131D; UC27131DTR; UC37131DG4;
Introduction Date: July 20, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | BTS117TC | 143579-BTS117TC |
| Product Name | Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117TC | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117TC |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 60 volts | |
| tON | 70000 ns |