Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE TLE8110EE

Description
10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages The TLE8110EE is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110EE is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all Channels safeCOMMUNICATION (SPI and Parallel) Efficient Communication Mode: compactCONTROL Compatible with 3.3V- and 5V- Micro Controllers I/O ports clampSAFE for highly efficient parallel use of the channels Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet
Description
10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages The TLE8110EE is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110EE is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all Channels safeCOMMUNICATION (SPI and Parallel) Efficient Communication Mode: compactCONTROL Compatible with 3.3V- and 5V- Micro Controllers I/O ports clampSAFE for highly efficient parallel use of the channels Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE - TLE8110EE - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE
TLE8110EE
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE TLE8110EE
10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages The TLE8110EE is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110EE is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all Channels safeCOMMUNICATION (SPI and Parallel) Efficient Communication Mode: compactCONTROL Compatible with 3.3V- and 5V- Micro Controllers I/O ports clampSAFE for highly efficient parallel use of the channels Green Product (RoHS compliant) AEC Qualified

10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages

The TLE8110EE is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110EE is particularly suitable for Engine Management and Powertrain Systems.


Summary of Features

  • Overvoltage, Overtemperature, ESD -Protection
  • Direct Parallel PWM Control of all Channels
  • safeCOMMUNICATION (SPI and Parallel)
  • Efficient Communication Mode: compactCONTROL
  • Compatible with 3.3V- and 5V- Micro Controllers I/O ports
  • clampSAFE for highly efficient parallel use of the channels
  • Green Product (RoHS compliant)
  • AEC Qualified
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110EE - 052207-TLE8110EE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110EE
052207-TLE8110EE
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110EE 052207-TLE8110EE
Manufacturer: Infineon Technologies Win Source Part Number: 052207-TLE8110EE Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 10 Voltage - Load: 3 V to 5.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-EP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052207-TLE8110EE
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 10
Voltage - Load: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36-EP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number TLE8110EE 052207-TLE8110EE
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110EE
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products