Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1 BTS3256DAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770584-BTS3256DAUMA1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 5.5 V ~ 30 V Rds On (Typ): 10 mOhm Family Name: BTS3256D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-5-11 Current - Output (Maximum): 7.5A Alternative Parts (Cross-Reference): BTS3256DXT; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770584-BTS3256DAUMA1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 5.5 V ~ 30 V Rds On (Typ): 10 mOhm Family Name: BTS3256D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-5-11 Current - Output (Maximum): 7.5A Alternative Parts (Cross-Reference): BTS3256DXT; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1 - 770584-BTS3256DAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1
770584-BTS3256DAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1 770584-BTS3256DAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770584-BTS3256DAUMA1 Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Slew Rate Controlled Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 5.5 V ~ 30 V Rds On (Typ): 10 mOhm Family Name: BTS3256D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO252-5-11 Current - Output (Maximum): 7.5A Alternative Parts (Cross-Reference): BTS3256DXT; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770584-BTS3256DAUMA1
Series: HITFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Slew Rate Controlled
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 5.5 V ~ 30 V
Rds On (Typ): 10 mOhm
Family Name: BTS3256D
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO252-5-11
Current - Output (Maximum): 7.5A
Alternative Parts (Cross-Reference): BTS3256DXT;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 770584-BTS3256DAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3256DAUMA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers