Manufacturer: Infineon Technologies
Win Source Part Number: 132522-TLE4226GNUMA1
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 6
Current - Output (Max): 50mA
Voltage - Load: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-24
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 132522-TLE4226GNUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE4226GNUMA1 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |