N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.
Summary of Features
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 079738-BTS3134D
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 42V (Max)
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | BTS3134D | 079738-BTS3134D |
| Product Name | Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134D | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134D |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 42 volts | |
| tON | 100000 ns |