Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207NHUMA1 BTS3207NHUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 101118-BTS3207NHUMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 640mA Voltage - Load: 42V (Max) Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 101118-BTS3207NHUMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 640mA Voltage - Load: 42V (Max) Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207NHUMA1 - 101118-BTS3207NHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207NHUMA1
101118-BTS3207NHUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207NHUMA1 101118-BTS3207NHUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 101118-BTS3207NHUMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 640mA Voltage - Load: 42V (Max) Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101118-BTS3207NHUMA1
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 640mA
Voltage - Load: 42V (Max)
Rds On (Typ): 500 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 101118-BTS3207NHUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207NHUMA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - 908034-74ACT11139D - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Analog Switch and Multiplexer IC - 743-CD4028BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 8 MHz
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers