Manufacturer: Infineon Technologies
Win Source Part Number: 1046073-IPS1041RTRLP
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2.2A
Voltage - Load: 28V (Max)
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1046073-IPS1041RTRLPBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1041RTRLPBF |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |