Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS840S2 BTS840S2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 131084-BTS840S2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 11A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Family Name: BTS840 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5016-2EKA; BTS5030-2EKA; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 131084-BTS840S2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 11A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Family Name: BTS840 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5016-2EKA; BTS5030-2EKA; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS840S2 - 131084-BTS840S2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS840S2
131084-BTS840S2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS840S2 131084-BTS840S2
Manufacturer: Infineon Technologies Win Source Part Number: 131084-BTS840S2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 11A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Family Name: BTS840 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-37 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5016-2EKA; BTS5030-2EKA; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131084-BTS840S2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 11A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 27 mOhm
Family Name: BTS840
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-37
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS5016-2EKA; BTS5030-2EKA;
Introduction Date: January 06, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 131084-BTS840S2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS840S2
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers