Manufacturer: Infineon Technologies
Win Source Part Number: 109687-IPS7091GTRPBF
Packaging: Cut Reel
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 6 V to 35 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 109687-IPS7091GTRPBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091GTRPBF |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |