Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3059 BTS308 E3059

Description
Manufacturer: Infineon Technologies Win Source Part Number: 137397-BTS308 E3059 Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.18A Voltage - Load: 4.7 V to 34 V Rds On (Typ): 270 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 137397-BTS308 E3059 Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.18A Voltage - Load: 4.7 V to 34 V Rds On (Typ): 270 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3059 - 137397-BTS308 E3059 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3059
137397-BTS308 E3059
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3059 137397-BTS308 E3059
Manufacturer: Infineon Technologies Win Source Part Number: 137397-BTS308 E3059 Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.18A Voltage - Load: 4.7 V to 34 V Rds On (Typ): 270 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB/5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137397-BTS308 E3059
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.18A
Voltage - Load: 4.7 V to 34 V
Rds On (Typ): 270 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB/5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 137397-BTS308 E3059
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS308 E3059
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers