Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP762T BSP762T

Description
The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications 24 GHz radar system Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Programmable logic controller (PLC) Designers who used this product also designed with FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC 1EDI2002AS | Gate driver ICs IAUC41N06S5L100 | Automotive MOSFET 1EBN1001AE | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3
Request a Quote Datasheet
Description
The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications 24 GHz radar system Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Programmable logic controller (PLC) Designers who used this product also designed with FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC 1EDI2002AS | Gate driver ICs IAUC41N06S5L100 | Automotive MOSFET 1EBN1001AE | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP762T - BSP762T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP762T
BSP762T
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP762T BSP762T
The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications 24 GHz radar system Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Programmable logic controller (PLC) Designers who used this product also designed with FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC 1EDI2002AS | Gate driver ICs IAUC41N06S5L100 | Automotive MOSFET 1EBN1001AE | Gate driver ICs FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSL606SN | Small signal/small power MOSFET BSS306N | Small signal/small power MOSFET FS950R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules BSZ15DC02KD H | Dual MOSFET BCR 402U E6433 | Linear LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3

The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • CMOS compatible input
  • ESD- Protection
  • Very low stand by current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • 24 GHz radar system
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSL606SN |
    Small signal/small power MOSFET
  • BSS306N |
    Small signal/small power MOSFET
  • FS950R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSZ15DC02KD H |
    Dual MOSFET
  • BCR 402U E6433 |
    Linear LED Driver IC
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • 1EDI2002AS |
    Gate driver ICs
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • 1EBN1001AE |
    Gate driver ICs
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSL606SN |
    Small signal/small power MOSFET
  • BSS306N |
    Small signal/small power MOSFET
  • FS950R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSZ15DC02KD H |
    Dual MOSFET
  • BCR 402U E6433 |
    Linear LED Driver IC
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT

1
2
3

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP762T - 012139-BSP762T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP762T
012139-BSP762T
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP762T 012139-BSP762T
Manufacturer: Infineon Technologies Win Source Part Number: 012139-BSP762T Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 5 V to 34 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012139-BSP762T
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BSP762T 012139-BSP762T
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP762T PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP762T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data