Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041STRLPBF IPS6041STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776933-IPS6041STRLPB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: IPS6041 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): IPS6041PbF; IPS6041SPbF; IPS6041STRRPBF; IPS6041STRPBF; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776933-IPS6041STRLPB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: IPS6041 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): IPS6041PbF; IPS6041SPbF; IPS6041STRRPBF; IPS6041STRPBF; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041STRLPBF - 776933-IPS6041STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041STRLPBF
776933-IPS6041STRLPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041STRLPBF 776933-IPS6041STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776933-IPS6041STRLPB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: IPS6041 Categories: Integrated Circuits (ICs) Manufacturer Package: D2Pak (SMD-220 5-Lead) Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): IPS6041PbF; IPS6041SPbF; IPS6041STRRPBF; IPS6041STRPBF; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 776933-IPS6041STRLPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 6 V ~ 28 V
Rds On (Typ): 110 mOhm
Family Name: IPS6041
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2Pak (SMD-220 5-Lead)
Current - Output (Maximum): 2.3A
Alternative Parts (Cross-Reference): IPS6041PbF; IPS6041SPbF; IPS6041STRRPBF; IPS6041STRPBF;
Introduction Date: January 03, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 776933-IPS6041STRLPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS6041STRLPBF
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 12 GHz, 20 Watt, High Power GaN SPDT Switch - TGS2352-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Bilateral switch - 74LVC1G384GS,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers