Manufacturer: Infineon Technologies
Win Source Part Number: 135603-BTS3118NHUMA1
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2.17A
Voltage - Load: 42V (Max)
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 135603-BTS3118NHUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3118NHUMA1 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |