High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Benefits
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 018132-ITS4141N
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Load: 12 V to 45 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | ITS4141N | 018132-ITS4141N |
| Product Name | Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4141N | PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS4141N |
| Standards and Certifications | RoHS |