Manufacturer: Infineon Technologies
Win Source Part Number: 753811-ISP752RFUMA1
Packaging: Reel
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.3A
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ISP752
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 6V ~ 52V
Rds On: 150mOhm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 753811-ISP752RFUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752RFUMA1 |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |