Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTF60702ERVXUMA1

Description
Win Source Part Number: 1337035-BTF60702ERVX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-14-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTF60702
Request a Quote Datasheet
Description
Win Source Part Number: 1337035-BTF60702ERVX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-14-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTF60702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1337035-BTF60702ERVXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1337035-BTF60702ERVXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1337035-BTF60702ERVXUMA1
Win Source Part Number: 1337035-BTF60702ERVX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 120mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-14-21 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTF60702

Win Source Part Number: 1337035-BTF60702ERVXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, PROFET®
Package: Tape & Reel
Standard Package: 3,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 2.3A
Output Configuration: High Side
Voltage - Load: 5 ~ 36V
Rds On (Typ): 120mOhm
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TDSO-14-21
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: BTF60702

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1337035-BTF60702ERVXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers