Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS514G IPS514G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776930-IPS514G Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 35 V Rds On (Typ): 130 mOhm Family Name: IPS514G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 850mA Introduction Date: April 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776930-IPS514G Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 35 V Rds On (Typ): 130 mOhm Family Name: IPS514G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 850mA Introduction Date: April 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS514G - 776930-IPS514G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS514G
776930-IPS514G
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS514G 776930-IPS514G
Manufacturer: Infineon Technologies Win Source Part Number: 776930-IPS514G Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 35 V Rds On (Typ): 130 mOhm Family Name: IPS514G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 850mA Introduction Date: April 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776930-IPS514G
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 35 V
Rds On (Typ): 130 mOhm
Family Name: IPS514G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 850mA
Introduction Date: April 28, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 776930-IPS514G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS514G
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Bilateral switch - 74LVC2G66DP,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers