Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRRPBF IPS1031STRRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069096-IPS1031STRRPB F Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 28V (Max) Rds On (Typ): 40 mOhm Family Name: IPS1031 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1031STRL; IPS1031STRR; IPS1031S; IPS1031STRLPBF; Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069096-IPS1031STRRPB F Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 28V (Max) Rds On (Typ): 40 mOhm Family Name: IPS1031 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1031STRL; IPS1031STRR; IPS1031S; IPS1031STRLPBF; Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRRPBF - 069096-IPS1031STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRRPBF
069096-IPS1031STRRPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRRPBF 069096-IPS1031STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069096-IPS1031STRRPB F Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 28V (Max) Rds On (Typ): 40 mOhm Family Name: IPS1031 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1031STRL; IPS1031STRR; IPS1031S; IPS1031STRLPBF; Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 069096-IPS1031STRRPBF
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Load: 28V (Max)
Rds On (Typ): 40 mOhm
Family Name: IPS1031
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS1031STRL; IPS1031STRR; IPS1031S; IPS1031STRLPBF;
Introduction Date: August 04, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 069096-IPS1031STRRPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1031STRRPBF
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products