Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 ISP452

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection Switching inductive load Clamp of negative output voltage with inductive loads Undervoltage shutdown Maximum current internally limited Electrostatic discharge (ESD) protection Benefits μC compatible power switch with diagnostic feedback for 12 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection Switching inductive load Clamp of negative output voltage with inductive loads Undervoltage shutdown Maximum current internally limited Electrostatic discharge (ESD) protection Benefits μC compatible power switch with diagnostic feedback for 12 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 - ISP452 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452
ISP452
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 ISP452
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection Switching inductive load Clamp of negative output voltage with inductive loads Undervoltage shutdown Maximum current internally limited Electrostatic discharge (ESD) protection Benefits μC compatible power switch with diagnostic feedback for 12 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Most suitable for loads with high inrush currents, so as lamps Replaces electromechanical relays, fuses and discrete circuits

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Short-circuit protection
  • Input protection
  • Overtemperature protection with hysteresis
  • Overload protection
  • Overvoltage protection
  • Switching inductive load
  • Clamp of negative output voltage with inductive loads
  • Undervoltage shutdown
  • Maximum current internally limited
  • Electrostatic discharge (ESD) protection

Benefits

  • μC compatible power switch with diagnostic feedback for 12 V DC grounded loads in industrial applications
  • All types of resistive, inductive and capacitve loads
  • Most suitable for loads with high inrush currents, so as lamps
  • Replaces electromechanical relays, fuses and discrete circuits
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP452 - 1049111-ISP452 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP452
1049111-ISP452
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP452 1049111-ISP452
Manufacturer: Infineon Technologies Win Source Part Number: 1049111-ISP452 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Family Name: ISP 452 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1049111-ISP452
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Load: 5 V to 34 V
Rds On (Typ): 160 mOhm
Family Name: ISP 452
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number ISP452 1049111-ISP452
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP452
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R - BSP752R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N - BTS3207N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers