Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TLE92464EDXUMA1

Description
Win Source Part Number: 1355594-TLE92464EDXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-72 Base Product Number: TLE92464 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.7A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, Short Circuit Interface: On/Off Switch Type: Relay, Solenoid Driver Voltage - Load: 6V ~ 18V Rds On (Typ): 215mOhm (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1355594-TLE92464EDXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-72 Base Product Number: TLE92464 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.7A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, Short Circuit Interface: On/Off Switch Type: Relay, Solenoid Driver Voltage - Load: 6V ~ 18V Rds On (Typ): 215mOhm (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1355594-TLE92464EDXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1355594-TLE92464EDXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1355594-TLE92464EDXUMA1
Win Source Part Number: 1355594-TLE92464EDXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-72 Base Product Number: TLE92464 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.7A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, Short Circuit Interface: On/Off Switch Type: Relay, Solenoid Driver Voltage - Load: 6V ~ 18V Rds On (Typ): 215mOhm (Max)

Win Source Part Number: 1355594-TLE92464EDXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-72
Base Product Number: TLE92464
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.7A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Number of Outputs: 4
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Voltage - Load: 6V ~ 18V
Rds On (Typ): 215mOhm (Max)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1355594-TLE92464EDXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers