Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS716G ITS716G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 070302-ITS716G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2.3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 070302-ITS716G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2.3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS716G - 070302-ITS716G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS716G
070302-ITS716G
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS716G 070302-ITS716G
Manufacturer: Infineon Technologies Win Source Part Number: 070302-ITS716G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2.3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 070302-ITS716G
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 2.3A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 110 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 070302-ITS716G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS716G
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers