The BTS4130QGA is a quad channel Smart High-Side Power Switch. It is embedded in a PG-DSO-20-32package,
The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive relays as well as resistive loads in the harsh automotive environment.
Summary of Features
Benefits
Potential Applications
Body & Convenience
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 012208-BTS4130QGA
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 2.1A
Voltage - Load: 5.5 V to 20 V
Rds On (Typ): 130 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | BTS4130QGA | 012208-BTS4130QGA |
| Product Name | Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4130QGA | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4130QGA |
| Standards and Certifications | RoHS |