Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1 BTS3134NHUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024874-BTS3134NHUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 42V (Max) Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024874-BTS3134NHUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 42V (Max) Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1 - 1024874-BTS3134NHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1
1024874-BTS3134NHUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1 1024874-BTS3134NHUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024874-BTS3134NHUMA 1 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 42V (Max) Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024874-BTS3134NHUMA1
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 42V (Max)
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1024874-BTS3134NHUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PW-Q100J - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers