Manufacturer: Infineon Technologies
Win Source Part Number: 1046258-IR3312S
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Load: 6 V to 28 V
Rds On (Typ): 15 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2Pak (SMD-220 5-Lead)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1046258-IR3312S |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3312S |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |