Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110E TLE8110E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052206-TLE8110E Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 10 Voltage - Load: 3 V to 5.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-EP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052206-TLE8110E Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 10 Voltage - Load: 3 V to 5.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-EP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110E - 052206-TLE8110E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110E
052206-TLE8110E
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110E 052206-TLE8110E
Manufacturer: Infineon Technologies Win Source Part Number: 052206-TLE8110E Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 10 Voltage - Load: 3 V to 5.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36-EP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052206-TLE8110E
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 10
Voltage - Load: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36-EP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 052206-TLE8110E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8110E
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details