Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS660P E3180A BTS660P E3180A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 730141-BTS660P E3180A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P-TO220-7 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Current - Output (Maximum): 38A Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: BTS660 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 58V Rds On: 7.2mOhm
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 730141-BTS660P E3180A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P-TO220-7 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Current - Output (Maximum): 38A Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: BTS660 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 58V Rds On: 7.2mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS660P E3180A - 730141-BTS660P E3180A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS660P E3180A
730141-BTS660P E3180A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS660P E3180A 730141-BTS660P E3180A
Manufacturer: Infineon Technologies Win Source Part Number: 730141-BTS660P E3180A Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P-TO220-7 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Current - Output (Maximum): 38A Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: BTS660 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 58V Rds On: 7.2mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 730141-BTS660P E3180A
Packaging: Reel
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: P-TO220-7
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Current - Output (Maximum): 38A
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: BTS660
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 5V ~ 58V
Rds On: 7.2mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 730141-BTS660P E3180A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS660P E3180A
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers