Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTT60502EKAXUMA1

Description
Win Source Part Number: 1349340-BTT60502EKAX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 50mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-40-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTT6050 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349340-BTT60502EKAX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 50mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-40-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTT6050 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1349340-BTT60502EKAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1349340-BTT60502EKAXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1349340-BTT60502EKAXUMA1
Win Source Part Number: 1349340-BTT60502EKAX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 5V ~ 36V Rds On (Typ): 50mOhm Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-40-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BTT6050 Product Status: Obsolete

Win Source Part Number: 1349340-BTT60502EKAXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 2,500
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 5V ~ 36V
Rds On (Typ): 50mOhm
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-14-40-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: BTT6050
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1349340-BTT60502EKAXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.6V 30mA Analog Switch and Multiplexer IC - 743-74CB3Q3384ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 2 mA
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers