Infineon Technologies AG Integrated Circuits(ICs) BTS5012-1E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201549-BTS5012-1E Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Series: PROFET? Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-14-47-EP Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 12 mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201549-BTS5012-1E Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Series: PROFET? Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-14-47-EP Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 12 mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 201549-BTS5012-1E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
201549-BTS5012-1E
Integrated Circuits(ICs) 201549-BTS5012-1E
Manufacturer: Infineon Technologies Win Source Part Number: 201549-BTS5012-1E Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Series: PROFET? Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-14-47-EP Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 12 mOhm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201549-BTS5012-1E
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Series: PROFET?
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Device Package: PG-DSO-14-47-EP
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 10A
Output Configuration: High Side
Voltage - Load: 5 V ~ 28 V
Rds On (Typ): 12 mOhm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 201549-BTS5012-1E
Product Name Integrated Circuits(ICs)
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers