Win Source Part Number: 1353079-BTS70041EPZX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, PROFET®
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled
Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TDSO-14-11
Base Product Number: BTS7004
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 15A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 6V ~ 18V
Rds On (Typ): 4.4mOhm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1353079-BTS70041EPZXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 175 C (-40 to 347 F) |