Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA BTS4175SGA

Description
The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp or LED in the harsh automotive environment. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive Automotive high-voltage battery management system (BMS) Automotive LED lighting systems Automotive telematics control unit (TCU) Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE42754D | OPTIREG™ linear voltage regulators (LDO) BSP170P | Small signal/small power MOSFET S25FL064LABMFM013 | Quad SPI Flash IPD50N04S4-10 | Automotive MOSFET BSS131 | Small signal/small power MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLE9471ES | OPTIREG™ Lite SBC BSS138N | Small signal/small power MOSFET IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power 1 2 3 4 5
Request a Quote
Description
The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp or LED in the harsh automotive environment. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive Automotive high-voltage battery management system (BMS) Automotive LED lighting systems Automotive telematics control unit (TCU) Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE42754D | OPTIREG™ linear voltage regulators (LDO) BSP170P | Small signal/small power MOSFET S25FL064LABMFM013 | Quad SPI Flash IPD50N04S4-10 | Automotive MOSFET BSS131 | Small signal/small power MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLE9471ES | OPTIREG™ Lite SBC BSS138N | Small signal/small power MOSFET IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTS4175SGA is a single-channel smart high-side power switch designed to drive relays, R5W lamps, or LEDs in automotive environments. It is packaged in a PG-DSO-8-24 case and operates from 6 V to 52 V, with an overvoltage protection limit of 62 V. The device features a maximum ON-state resistance of 350 mΩ at 150°C and a nominal load current of 1.3 A. It includes overload protection with current limitation down to 6 A, thermal shutdown with auto-restart, reverse polarity protection, undervoltage and loss of ground protection, and open load detection in OFF state. A diagnostic open-drain output (ST pin) signals overtemperature, short circuit, or open load conditions. The device is AEC qualified, RoHS compliant, and supports CMOS-compatible logic inputs with a standby current of 18 µA when the load is off.

Datasheet Summary
Powered by GS/AI

The BTS4175SGA is a single-channel smart high-side power switch designed to drive relays, R5W lamps, or LEDs in automotive environments. It is packaged in a PG-DSO-8-24 case and operates from 6 V to 52 V, with an overvoltage protection limit of 62 V. The device features a maximum ON-state resistance of 350 mΩ at 150°C and a nominal load current of 1.3 A. It includes overload protection with current limitation down to 6 A, thermal shutdown with auto-restart, reverse polarity protection, undervoltage and loss of ground protection, and open load detection in OFF state. A diagnostic open-drain output (ST pin) signals overtemperature, short circuit, or open load conditions. The device is AEC qualified, RoHS compliant, and supports CMOS-compatible logic inputs with a standby current of 18 µA when the load is off.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA - BTS4175SGA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA
BTS4175SGA
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA BTS4175SGA
The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp or LED in the harsh automotive environment. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive Automotive high-voltage battery management system (BMS) Automotive LED lighting systems Automotive telematics control unit (TCU) Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE42754D | OPTIREG™ linear voltage regulators (LDO) BSP170P | Small signal/small power MOSFET S25FL064LABMFM013 | Quad SPI Flash IPD50N04S4-10 | Automotive MOSFET BSS131 | Small signal/small power MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLE9471ES | OPTIREG™ Lite SBC BSS138N | Small signal/small power MOSFET IPG20N06S4L-26 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUA210N10S5N024 | Automotive MOSFET IPG20N06S4L-11 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch 2N7002DW | Small signal/small power MOSFET TLD6098-2ES | LITIX™ Power 1 2 3 4 5

The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp or LED in the harsh automotive environment.


Summary of Features

  • Fit for 12V and 24V application
  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • Undervoltage and overvoltage shutdown with auto-restart and hysteresis
  • Open drain diagnostic output for over temperature and short circuit
  • Open load detection in OFF-state with external resistor
  • CMOS compatible input
  • Loss of ground and loss of Vbb protection
  • Electrostatic discharge (ESD) protection
  • Very low standby current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Flags a fail event (Status pin)
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automotive
  • Automotive high-voltage battery management system (BMS)
  • Automotive LED lighting systems
  • Automotive telematics control unit (TCU)

Designers who used this product also designed with


  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IAUA210N10S5N024 |
    Automotive MOSFET
  • IPG20N06S4L-11 |
    Automotive MOSFET
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • 2N7002DW |
    Small signal/small power MOSFET
  • TLD6098-2ES |
    LITIX™ Power
  • BTF50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE42754D |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP170P |
    Small signal/small power MOSFET
  • S25FL064LABMFM013 |
    Quad SPI Flash
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9471ES |
    OPTIREG™ Lite SBC
  • BSS138N |
    Small signal/small power MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IAUA210N10S5N024 |
    Automotive MOSFET
  • IPG20N06S4L-11 |
    Automotive MOSFET
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • 2N7002DW |
    Small signal/small power MOSFET
  • TLD6098-2ES |
    LITIX™ Power

1
2
3
4
5

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4175SGA - 110241-BTS4175SGA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4175SGA
110241-BTS4175SGA
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4175SGA 110241-BTS4175SGA
Manufacturer: Infineon Technologies Win Source Part Number: 110241-BTS4175SGA Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 52 V Rds On (Typ): 175 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 110241-BTS4175SGA
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 175 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS4175SGA 110241-BTS4175SGA
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4175SGA PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4175SGA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data