Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G BTS3205G

Description
The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Low input current Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors 1 2 3
Request a Quote Datasheet
Description
The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Low input current Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G - BTS3205G - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G
BTS3205G
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G BTS3205G
The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Low input current Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5-5R8 | Automotive MOSFET S28HS512TGABHM010 | SEMPER™ NOR flash TLE9271QX V33 | OPTIREG™ DCDC SBC BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPD90N04S4-05 | Automotive MOSFET TLE4953C | Magnetic speed sensors 1 2 3

The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions

The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry.


Summary of Features

  • Low input current
  • Short circuit and Overload protection
  • Current limitation
  • Input protection (ESD)
  • Thermal protection with auto restart
  • Compatible to standard Power MOSFET
  • Analog driving possible
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Automotive protected
  • Relay driver

Applications

  • Automatic transmission hydraulic system
  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPC50N04S5-5R8 |
    Automotive MOSFET
  • S28HS512TGABHM010 |
    SEMPER™ NOR flash
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD90N04S4-05 |
    Automotive MOSFET
  • TLE4953C |
    Magnetic speed sensors
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPC50N04S5-5R8 |
    Automotive MOSFET
  • S28HS512TGABHM010 |
    SEMPER™ NOR flash
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD90N04S4-05 |
    Automotive MOSFET
  • TLE4953C |
    Magnetic speed sensors

1
2
3

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3205G - 132249-BTS3205G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3205G
132249-BTS3205G
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3205G 132249-BTS3205G
Manufacturer: Infineon Technologies Win Source Part Number: 132249-BTS3205G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Load: 10V (Max) Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 132249-BTS3205G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Load: 10V (Max)
Rds On (Typ): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS3205G 132249-BTS3205G
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205G PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3205G
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 38000 ns
Unlock Full Specs
to access all available technical data

Similar Products