Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R BSP752R

Description
The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD30N06S2L-23 | Automotive MOSFET TLE4953C | Magnetic speed sensors BSS84PW | Small signal/small power MOSFET BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET TLE4941C | Magnetic speed sensors SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD30N06S2L-23 | Automotive MOSFET TLE4953C | Magnetic speed sensors BSS84PW | Small signal/small power MOSFET BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET TLE4941C | Magnetic speed sensors SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R - BSP752R - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R
BSP752R
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R BSP752R
The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output for over temperature and short circuit Open load detection in OFF-state with external resistor CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Very low standby current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPD30N06S2L-23 | Automotive MOSFET TLE4953C | Magnetic speed sensors BSS84PW | Small signal/small power MOSFET BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET TLE4941C | Magnetic speed sensors SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSP613P | Small signal/small power MOSFET TLE8718SA | FLEX KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers IPD90N04S4-03 | Automotive MOSFET 1 2 3 4 5

The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • Undervoltage and overvoltage shutdown with auto-restart and hysteresis
  • Open drain diagnostic output for over temperature and short circuit
  • Open load detection in OFF-state with external resistor
  • CMOS compatible input
  • Loss of ground and loss of Vbb protection
  • Electrostatic discharge (ESD) protection
  • Very low standby current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Flags a fail event (Status pin)
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Chassis control & safety
  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • Electronic stability control
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE7259-3GE |
    Automotive LIN transceivers
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSP613P |
    Small signal/small power MOSFET
  • TLE8718SA |
    FLEX
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE9255WSK |
    Automotive CAN transceivers
  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD75N04S4-06 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • TLE4953C |
    Magnetic speed sensors
  • BSS84PW |
    Small signal/small power MOSFET
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLE4941C |
    Magnetic speed sensors
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS138N |
    Small signal/small power MOSFET
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE7259-3GE |
    Automotive LIN transceivers
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSP613P |
    Small signal/small power MOSFET
  • TLE8718SA |
    FLEX
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE9255WSK |
    Automotive CAN transceivers
  • IPD90N04S4-03 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP752R - 012136-BSP752R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP752R
012136-BSP752R
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP752R 012136-BSP752R
Manufacturer: Infineon Technologies Win Source Part Number: 012136-BSP752R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 52 V Rds On (Typ): 150 mOhm Family Name: BSP752R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP752RT; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 012136-BSP752R
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Family Name: BSP752R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP752RT;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BSP752R 012136-BSP752R
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BSP752R PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP752R
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data