High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions
Summary of Features
Benefits
Potential Applications
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 012140-BSP772T
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2.6A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 50 mOhm
Family Name: BSP772T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP772TNT; BSP772TT;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | BSP772T | 012140-BSP772T |
| Product Name | Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP772T | PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP772T |
| Standards and Certifications | RoHS |