Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D BTS3160D

Description
The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device is controlled by a control chip in Smart Power Technology.The device is able to switch all kind of resistive, inductive and capacitive loads. For lamp loads the lamp-inrush-current, eight- to ten-times the nominal current, has to be considered. The maximal inrush current has to be below the minimum short circuit shutdown current. Summary of Features Logic level input compatible to 3.3 V or 5V micro controllers Supply by V bb line, down to 6 V Very low over all leakage current Providing digital fault information Electrostatic discharge protection (ESD) Green Product (RoHS compliant) Thermal shutdown with latch AEC Qualified Potential Applications Body controller (interior light dimming) Rear wiper motor driver Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Diesel direct injection Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE9274QX | OPTIREG™ DCDC SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device is controlled by a control chip in Smart Power Technology.The device is able to switch all kind of resistive, inductive and capacitive loads. For lamp loads the lamp-inrush-current, eight- to ten-times the nominal current, has to be considered. The maximal inrush current has to be below the minimum short circuit shutdown current. Summary of Features Logic level input compatible to 3.3 V or 5V micro controllers Supply by V bb line, down to 6 V Very low over all leakage current Providing digital fault information Electrostatic discharge protection (ESD) Green Product (RoHS compliant) Thermal shutdown with latch AEC Qualified Potential Applications Body controller (interior light dimming) Rear wiper motor driver Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Diesel direct injection Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE9274QX | OPTIREG™ DCDC SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D - BTS3160D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D
BTS3160D
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D BTS3160D
The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device is controlled by a control chip in Smart Power Technology.The device is able to switch all kind of resistive, inductive and capacitive loads. For lamp loads the lamp-inrush-current, eight- to ten-times the nominal current, has to be considered. The maximal inrush current has to be below the minimum short circuit shutdown current. Summary of Features Logic level input compatible to 3.3 V or 5V micro controllers Supply by V bb line, down to 6 V Very low over all leakage current Providing digital fault information Electrostatic discharge protection (ESD) Green Product (RoHS compliant) Thermal shutdown with latch AEC Qualified Potential Applications Body controller (interior light dimming) Rear wiper motor driver Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Diesel direct injection Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE9274QX | OPTIREG™ DCDC SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE42644G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3

The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions.

The power transistor is build by a N-channel vertical power MOSFET. The device is controlled by a control chip in Smart Power Technology.The device is able to switch all kind of resistive, inductive and capacitive loads. For lamp loads the lamp-inrush-current, eight- to ten-times the nominal current, has to be considered. The maximal inrush current has to be below the minimum short circuit shutdown current.


Summary of Features

  • Logic level input compatible to 3.3 V or 5V micro controllers
  • Supply by V bb line, down to 6 V
  • Very low over all leakage current
  • Providing digital fault information
  • Electrostatic discharge protection (ESD)
  • Green Product (RoHS compliant)
  • Thermal shutdown with latch
  • AEC Qualified

Potential Applications

  • Body controller (interior light dimming)
  • Rear wiper motor driver

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Diesel direct injection
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE42644G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE9274QX |
    OPTIREG™ DCDC SBC
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE42644G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3160D - 079739-BTS3160D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3160D
079739-BTS3160D
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3160D 079739-BTS3160D
Manufacturer: Infineon Technologies Win Source Part Number: 079739-BTS3160D Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 7.8A Voltage - Load: 6 V to 45 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079739-BTS3160D
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 7.8A
Voltage - Load: 6 V to 45 V
Rds On (Typ): 8 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO252-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS3160D 079739-BTS3160D
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3160D
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 250000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS640S2G - BTS640S2G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO263-7
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035TF - BTS3035TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details