Infineon Technologies AG Electronic Wholesale - TLE4945L TLE4945L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269527-TLE4945L Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: PG-SSO-3-2 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 3-SIP, SSO-3-02 Current - Output (Maximum): 100mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269527-TLE4945L Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: PG-SSO-3-2 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 3-SIP, SSO-3-02 Current - Output (Maximum): 100mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TLE4945L - 1269527-TLE4945L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLE4945L
1269527-TLE4945L
Electronic Wholesale - TLE4945L 1269527-TLE4945L
Manufacturer: Infineon Technologies Win Source Part Number: 1269527-TLE4945L Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Bipolar Switch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: PG-SSO-3-2 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 3-SIP, SSO-3-02 Current - Output (Maximum): 100mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V

Manufacturer: Infineon Technologies
Win Source Part Number: 1269527-TLE4945L
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Function: Bipolar Switch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Supplier Device Package: PG-SSO-3-2
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 3-SIP, SSO-3-02
Current - Output (Maximum): 100mA
Maximum Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1269527-TLE4945L
Product Name Electronic Wholesale - TLE4945L
Supply Voltage (VS) 3.8 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Analog Switch and Multiplexer IC - 743-HI4-0506/883 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Number of Pins 28
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers