Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N BSP75N

Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications 24V Applications Relay driver Applications Automotive Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications 24V Applications Relay driver Applications Automotive Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N - BSP75N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N
BSP75N
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N BSP75N
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications 24V Applications Relay driver Applications Automotive Chassis control & safety Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection

N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with auto restart
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • 24V Applications
  • Relay driver

Applications

  • Automotive
  • Chassis control & safety
  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • Multi-port fuel injection
Supplier's Site Datasheet
Integrated Circuits(ICs) - 093226-BSP75N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093226-BSP75N
Integrated Circuits(ICs) 093226-BSP75N
Manufacturer: Infineon Technologies Win Source Part Number: 093226-BSP75N Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches Load Drivers Series: HITFET Packaging: Reel Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-261-4 TO-261AA Manufacturer Device Package: PG-SOT223-4 Standard Package: 1 Catalog: General Purpose Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 60V (Max) Rds On (Typ): 430 mOhm Family Name: BSP 75N Alternative Parts (Cross-Reference): VNN1NV04PTR-E; VNN7NV04PTR-E; VNN3NV04PTR-E; Introduction Date: February 03, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Motor Drive & Control, Automotive

Manufacturer: Infineon Technologies
Win Source Part Number: 093226-BSP75N
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Series: HITFET
Packaging: Reel
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-261-4 TO-261AA
Manufacturer Device Package: PG-SOT223-4
Standard Package: 1
Catalog: General Purpose
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Rds On (Typ): 430 mOhm
Family Name: BSP 75N
Alternative Parts (Cross-Reference): VNN1NV04PTR-E; VNN7NV04PTR-E; VNN3NV04PTR-E;
Introduction Date: February 03, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Motor Drive & Control, Automotive

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BSP75N 093226-BSP75N
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N Integrated Circuits(ICs)
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 20000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD - TLE75008-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH - TLE75080-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details