Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA BTS4300SGA

Description
The BTS4300SGA is a single channel Smart High-Side Power Switch. It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay or LED in the harsh automotive environment. Summary of Features Fit for 12V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging HVAC control module Designers who used this product also designed with BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE7258SJ | Automotive LIN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS4300SGA is a single channel Smart High-Side Power Switch. It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay or LED in the harsh automotive environment. Summary of Features Fit for 12V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging HVAC control module Designers who used this product also designed with BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE7258SJ | Automotive LIN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA - BTS4300SGA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA
BTS4300SGA
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA BTS4300SGA
The BTS4300SGA is a single channel Smart High-Side Power Switch. It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay or LED in the harsh automotive environment. Summary of Features Fit for 12V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging HVAC control module Designers who used this product also designed with BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE7258SJ | Automotive LIN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BSZ215C H | Dual MOSFET BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTG7090-1EPL | PROFET™ Load Guard 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4 5

The BTS4300SGA is a single channel Smart High-Side Power Switch.

It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay or LED in the harsh automotive environment.


Summary of Features

  • Fit for 12V application
  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetizing of inductive loads
  • Reverse battery protection with external resistor
  • Open drain diagnostic output
  • Open load detection in OFF-state
  • CMOS compatible input
  • Loss GND and loss Vbb protection
  • ESD- Protection
  • Very low stand by current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Flags a fail event (Status pin)
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • EV charging
  • HVAC control module

Designers who used this product also designed with


  • BSZ215C H |
    Dual MOSFET
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • TLE75602-ESD |
    Multichannel SPI switches and controllers
  • BTG7090-1EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE7258SJ |
    Automotive LIN transceivers
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BSZ215C H |
    Dual MOSFET
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • TLE75602-ESD |
    Multichannel SPI switches and controllers
  • BTG7090-1EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4300SGA - 012210-BTS4300SGA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4300SGA
012210-BTS4300SGA
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4300SGA 012210-BTS4300SGA
Manufacturer: Infineon Technologies Win Source Part Number: 012210-BTS4300SGA Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 300 mOhm Family Name: BTS4300SGA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822ESA+T; MAX1822ESA+; MAX1822ESA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 012210-BTS4300SGA
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 5 V to 34 V
Rds On (Typ): 300 mOhm
Family Name: BTS4300SGA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1822ESA+T; MAX1822ESA+; MAX1822ESA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS4300SGA 012210-BTS4300SGA
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS4300SGA PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4300SGA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products