Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3316SPBF IR3316SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069191-IR3316SPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069191-IR3316SPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3316SPBF - 069191-IR3316SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3316SPBF
069191-IR3316SPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3316SPBF 069191-IR3316SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069191-IR3316SPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069191-IR3316SPBF
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 23A
Voltage - Load: 6 V to 26 V
Rds On (Typ): 5.5 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2Pak (SMD-220 5-Lead)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 069191-IR3316SPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3316SPBF
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products