High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
Manufacturer: Infineon Technologies
Win Source Part Number: 012226-BTS6143D
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Load: 5.5 V to 38 V
Rds On (Typ): 8 mOhm
Family Name: BTS6143D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): uPD166009AT1F-E1-AY;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | BTS6143D | 012226-BTS6143D |
| Product Name | Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS6143D | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS6143D |
| Standards and Certifications | RoHS |