Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS436L2SHKSA1 ITS436L2SHKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1049239-ITS436L2SHKS A1 Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: P-TO220-5-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1049239-ITS436L2SHKS A1 Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: P-TO220-5-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS436L2SHKSA1 - 1049239-ITS436L2SHKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS436L2SHKSA1
1049239-ITS436L2SHKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS436L2SHKSA1 1049239-ITS436L2SHKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1049239-ITS436L2SHKS A1 Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 8.8A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: P-TO220-5-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 1049239-ITS436L2SHKSA1
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 8.8A
Voltage - Load: 4.75 V to 43 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: P-TO220-5-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1049239-ITS436L2SHKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS436L2SHKSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

25MHz 18V TSSOP Analog Switch and Multiplexer IC - 747-CD4052BPWG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 25 MHz
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DC-Q100HTR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - 908034-74ACT11139D - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers