Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091STRLPBF IPS7091STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 131043-IPS7091STRLPB F Packaging: Cut Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS7091SPBF; IPS7091STRRPBF; IPS7091S; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 131043-IPS7091STRLPB F Packaging: Cut Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS7091SPBF; IPS7091STRRPBF; IPS7091S; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091STRLPBF - 131043-IPS7091STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091STRLPBF
131043-IPS7091STRLPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091STRLPBF 131043-IPS7091STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 131043-IPS7091STRLPB F Packaging: Cut Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2Pak (SMD-220 5-Lead) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS7091SPBF; IPS7091STRRPBF; IPS7091S; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 131043-IPS7091STRLPBF
Packaging: Cut Reel
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 6 V to 35 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2Pak (SMD-220 5-Lead)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS7091SPBF; IPS7091STRRPBF; IPS7091S;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 131043-IPS7091STRLPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS7091STRLPBF
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7522 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details