Infineon Technologies AG Integrated Circuits(ICs) ISO1H811G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 070206-ISO1H811G Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches Load Drivers Series: ISOFACE Packaging: Reel Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-36 Standard Package: 1 Catalog: Relay Solenoid Driver Output Type: N-Channel Operating Supply Voltage: 3 V ~ 5.5 V Interface: Parallel Switch Type: Relay Solenoid Driver Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11 V ~ 35 V Rds On (Typ): 150 mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 070206-ISO1H811G Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches Load Drivers Series: ISOFACE Packaging: Reel Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-36 Standard Package: 1 Catalog: Relay Solenoid Driver Output Type: N-Channel Operating Supply Voltage: 3 V ~ 5.5 V Interface: Parallel Switch Type: Relay Solenoid Driver Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11 V ~ 35 V Rds On (Typ): 150 mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 070206-ISO1H811G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
070206-ISO1H811G
Integrated Circuits(ICs) 070206-ISO1H811G
Manufacturer: Infineon Technologies Win Source Part Number: 070206-ISO1H811G Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches Load Drivers Series: ISOFACE Packaging: Reel Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Auto Restart Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad Manufacturer Device Package: PG-DSO-36 Standard Package: 1 Catalog: Relay Solenoid Driver Output Type: N-Channel Operating Supply Voltage: 3 V ~ 5.5 V Interface: Parallel Switch Type: Relay Solenoid Driver Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11 V ~ 35 V Rds On (Typ): 150 mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 070206-ISO1H811G
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Series: ISOFACE
Packaging: Reel
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Auto Restart
Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad
Manufacturer Device Package: PG-DSO-36
Standard Package: 1
Catalog: Relay Solenoid Driver
Output Type: N-Channel
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Parallel
Switch Type: Relay Solenoid Driver
Fault Protection: Current Limiting (Fixed) Over Temperature Over Voltage
Number of Outputs: 8
Current - Output (Max): 625mA
Output Configuration: High Side
Voltage - Load: 11 V ~ 35 V
Rds On (Typ): 150 mOhm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 070206-ISO1H811G
Product Name Integrated Circuits(ICs)
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products