High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Benefits
Potential Applications
Win Source Part Number: 1336736-ITS42008-SB-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Bulk
Standard Package: 1
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Parallel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO
Number of Outputs: 8
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 11V ~ 45V
Rds On (Typ): 150mOhm
Mounting Type: Surface Mount
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-26
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Voltage - Supply (Vcc/Vdd): Not Required
HTSUS: 8542.39.0001
Mfr: International Rectifier
Base Product Number: ITS42008
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | ITS42008-SB-D | 1336736-ITS42008-SB-D |
| Product Name | Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS42008-SB-D | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Standards and Certifications | RoHS |