Manufacturer: Infineon Technologies
Win Source Part Number: 012216-BTS50080-1TEB
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Load: 5.5 V to 30 V
Rds On (Typ): 8 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 012216-BTS50080-1TEB |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50080-1TEB |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |